Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28C41DRG4 UCC28C41DRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276331-UCC28C41DRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Control Features: Frequency Control Supply Voltage: 6.6 V ~ 18 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: UCC28C41 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 49% Alternative Parts (Cross-Reference): NCP1230D65R2; NCP1230D133R2; NCP1230D100R2; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276331-UCC28C41DRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Control Features: Frequency Control Supply Voltage: 6.6 V ~ 18 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: UCC28C41 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 49% Alternative Parts (Cross-Reference): NCP1230D65R2; NCP1230D133R2; NCP1230D100R2; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28C41DRG4 - 1276331-UCC28C41DRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28C41DRG4
1276331-UCC28C41DRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28C41DRG4 1276331-UCC28C41DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1276331-UCC28C41DRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Control Features: Frequency Control Supply Voltage: 6.6 V ~ 18 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: UCC28C41 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 49% Alternative Parts (Cross-Reference): NCP1230D65R2; NCP1230D133R2; NCP1230D100R2; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276331-UCC28C41DRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Control Features: Frequency Control
Supply Voltage: 6.6 V ~ 18 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: UCC28C41
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): NCP1230D65R2; NCP1230D133R2; NCP1230D100R2;
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1276331-UCC28C41DRG4
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28C41DRG4
Configuration / Function Boost, Flyback, Forward Converter
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data