The UCC28C41 is a BiCMOS low-power current-mode PWM controller designed for switch-mode power supplies and isolated DC-DC converters. It is available in an 8-pin SOIC package measuring 3.91mm by 4.90mm and operates from -40°C to 125°C. The device features a 7V startup threshold, 50µA maximum startup current, 2.3mA operating current at 52kHz, a 1MHz maximum switching frequency, a 35ns current-sense delay, and a peak output current of ±1A with 25ns rise and 20ns fall times. It includes a ±1% accurate 2.5V reference and undervoltage lockout protection.
BiCMOS Low-Power Current Mode PWM Controller 8-SOIC -40 to 105
IC REG CTRLR MULT TOPOLOGY 8SOIC Product overview: UCC28C41DRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC28C41DRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC28C41DRG4 | 715-UCC28C41DRG4 |
| Product Name | UCC28C41 BiCMOS Low-Power Current Mode PWM Controller | DC-DC Converter IC |
| Package Type | Other; SOIC,VSSOP | Other; SOIC |