BiCMOS Low-Power Current Mode PWM Controller 8-SOIC -40 to 105
1MHz PWM Controller, 20V, 1A, SOIC, Surface Mount Product overview: UCC28C41D from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MHz, 20V, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1MHz, 20V, 1A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC28C41D can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC28C41D | 715-UCC28C41D |
| Product Name | UCC28C41 BiCMOS Low-Power Current Mode PWM Controller | SMD 1MHz 20V 1A DC-DC Converter IC |
| Package Type | Other; SOIC,VSSOP | Other; SOIC |
| Features | Error Amplifier | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) |
| Output Voltage | 18 volts |