BiCMOS Low-Power Current Mode PWM Controller 8-PDIP -40 to 105
20V, 1-A, low power 1MHz current mode PWM controller - 7V/6.6V UVLO 100% duty cycle -40C to 105C 8-PDIP -40 to 105 Product overview: UCC28C40P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 20V, 1MHz, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 20V, 1MHz, 7V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC28C40P can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC28C40P | 715-UCC28C40P |
| Product Name | UCC28C40 BiCMOS Low-Power Current Mode PWM Controller | Low-Power 20V 1MHz 7V DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC,VSSOP | Other; PDIP |
| Features | Error Amplifier | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) |