Manufacturer: Texas Instruments
Win Source Part Number: 213686-UCC28C40DGKRG
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 8-VSSOP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 6.6 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC REG CTRLR MULT TOP 8VSSOP
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 213686-UCC28C40DGKRG4 | 815-UCC28C40DGKRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28C40DGKRG4 | IC REG CTRLR MULT TOP 8VSSOP |
| Configuration / Function | Boost, Flyback, Forward Converter | |
| Output Voltage Type | Transistor Driver | |
| Package Type | SSOP; Other; 8-VSSOP | SSOP; Other; VSSOP |
| Life Cycle Stage | Maturity; Active |