Texas Instruments High-Performance Analog DC DC Switching Controllers UCC2897RTJT

Description
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-QFN (4x4)
Request a Quote Datasheet
Description
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-19373-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-19373-2-ND
DC DC Switching Controllers 296-19373-2-ND
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-QFN (4x4)

Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-QFN (4x4)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2897RTJT - 136054-UCC2897RTJT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2897RTJT
136054-UCC2897RTJT
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2897RTJT 136054-UCC2897RTJT
Manufacturer: Texas Instruments Win Source Part Number: 136054-UCC2897RTJT Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback, Forward Converter Frequency - Switching: 250kHz Control Features: Enable, On Time Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 74% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 20-QFN (4x4) Purpose: Step-Up/Step-Down Supply Voltage - Operating: 8.5 V to 14.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136054-UCC2897RTJT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Flyback, Forward Converter
Frequency - Switching: 250kHz
Control Features: Enable, On Time Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 74%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 20-QFN (4x4)
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8.5 V to 14.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - UCC2897RTJT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC2897RTJT
DC DC Switching Controllers UCC2897RTJT
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-QFN (4x4)

Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-QFN (4x4)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - UCC2897RTJT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UCC2897RTJT
PMIC - Voltage Regulators - DC DC Switching Controllers UCC2897RTJT
IC REG CTRLR MULT TOPOLOGY 20QFN

IC REG CTRLR MULT TOPOLOGY 20QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-19373-2-ND 136054-UCC2897RTJT UCC2897RTJT UCC2897RTJT
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2897RTJT DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; 20-WFQFN Exposed Pad Other; 20-QFN (4x4) Other; 20-WFQFN Exposed Pad
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Enable, On Time Control, Soft Start Enable, On Time Control, Soft Start
fsw 250 kHz 250 kHz 250 kHz 250 kHz
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Configuration / Function Flyback, Forward Converter
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1907914P - RS Components, Ltd.
Specs
Efficiency 99.9 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8447SLJTR-T - 007738-A8447SLJTR-T - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC-EP
View Details
6 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers