Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
IC REG CTRLR MULT TOP 20TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UCC2897PWRG4-ND | UCC2897PWRG4 | UCC2897PWRG4 |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification | Enable, On Time Control, Soft Start | |
| fsw | 250 kHz | 250 kHz | 250 kHz |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |