Texas Instruments Standard Linear and Logic Pwm Ctrl, Current Mode, 8.5-16V, Tssop20; Input Voltage Texas Instruments UCC2897APW

Description
PWM CTRL, CURRENT MODE, 8.5-16V, TSSOP20; Input Voltage:110V; Output Voltage:11.1V; Output Current:2A; Supply Voltage Min:8.5V; Supply Voltage Max:16V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:1MHz; Operating RoHS Compliant: Yes
Description
PWM CTRL, CURRENT MODE, 8.5-16V, TSSOP20; Input Voltage:110V; Output Voltage:11.1V; Output Current:2A; Supply Voltage Min:8.5V; Supply Voltage Max:16V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, Current Mode, 8.5-16V, Tssop20; Input Voltage Texas Instruments - 28AH6348 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, Current Mode, 8.5-16V, Tssop20; Input Voltage Texas Instruments
28AH6348
Pwm Ctrl, Current Mode, 8.5-16V, Tssop20; Input Voltage Texas Instruments 28AH6348
PWM CTRL, CURRENT MODE, 8.5-16V, TSSOP20; Input Voltage:110V; Output Voltage:11.1V; Output Current:2A; Supply Voltage Min:8.5V; Supply Voltage Max:16V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

PWM CTRL, CURRENT MODE, 8.5-16V, TSSOP20; Input Voltage:110V; Output Voltage:11.1V; Output Current:2A; Supply Voltage Min:8.5V; Supply Voltage Max:16V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH6348
Product Name Pwm Ctrl, Current Mode, 8.5-16V, Tssop20; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 16 volts
DC Input 8 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen PROFINET EtherNet/IP Profibus DP EtherCAT DeviceNet Modbus®/TCP
Communication Sub-D Plug 9-pin
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
PIMag® Controller Module - C-891.11C885 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Configuration PCB Mount
View Details