Manufacturer: Texas Instruments
Win Source Part Number: 004678-UCC2895PWR
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters, Offline Switchers
Packaging: Tube
Mounting Style: *
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package: 20-TSSOP
Operating Supply Voltage: 10 V ~ 16.5 V
Output Isolation: Isolated
Internal Switch(s): No
Topology: Full-Bridge
Voltage - Start Up: 11V
Duty Cycle: 100%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start, Sync
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 004678-UCC2895PWR |
| Product Name | Integrated Circuits(ICs) |