Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2895PWG4 UCC2895PWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 056148-UCC2895PWG4 Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Full-Bridge Voltage - Start Up: 11V Duty Cycle: 100% Frequency - Switching: 1MHz Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 20-TSSOP Supply Voltage - Operating: 10 V to 16.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056148-UCC2895PWG4 Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Full-Bridge Voltage - Start Up: 11V Duty Cycle: 100% Frequency - Switching: 1MHz Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 20-TSSOP Supply Voltage - Operating: 10 V to 16.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2895PWG4 - 056148-UCC2895PWG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2895PWG4
056148-UCC2895PWG4
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2895PWG4 056148-UCC2895PWG4
Manufacturer: Texas Instruments Win Source Part Number: 056148-UCC2895PWG4 Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Full-Bridge Voltage - Start Up: 11V Duty Cycle: 100% Frequency - Switching: 1MHz Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 20-TSSOP Supply Voltage - Operating: 10 V to 16.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056148-UCC2895PWG4
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Full-Bridge
Voltage - Start Up: 11V
Duty Cycle: 100%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 10 V to 16.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 056148-UCC2895PWG4
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2895PWG4
Configuration / Function Full-Bridge
Package Type SSOP; Other; 20-TSSOP
Life Cycle Stage Maturity; Active
Special Features Frequency Control, Soft Start, Sync
Unlock Full Specs
to access all available technical data

Similar Products

Specs
fsw 380 kHz
Operating Temperature -40 C (-40 F)
View Details
Switching Regulators - 1908014 - RS Components, Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details