Texas Instruments UCC2895 BiCMOS Advanced Phase Shift Resonant Controller UCC2895DWTRG4

Description
BiCMOS Advanced Phase Shift Resonant Controller 20-SOIC -40 to 85
Request a Quote Datasheet
Description
BiCMOS Advanced Phase Shift Resonant Controller 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC2895 BiCMOS Advanced Phase Shift Resonant Controller - UCC2895DWTRG4 - Texas Instruments
Dallas, TX, United States
UCC2895 BiCMOS Advanced Phase Shift Resonant Controller
UCC2895DWTRG4
UCC2895 BiCMOS Advanced Phase Shift Resonant Controller UCC2895DWTRG4
BiCMOS Advanced Phase Shift Resonant Controller 20-SOIC -40 to 85

BiCMOS Advanced Phase Shift Resonant Controller 20-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC DC-DC Converter IC
715-UCC2895DWTRG4
SOIC DC-DC Converter IC 715-UCC2895DWTRG4
Phase-shifted full-bridge controller with enhanced control logic,, -40°C to 85°C 20-SOIC -40 to 85 Product overview: UCC2895DWTRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC2895DWTRG4 can be used for catalog matching and distributor lookup.

Phase-shifted full-bridge controller with enhanced control logic,, -40°C to 85°C 20-SOIC -40 to 85 Product overview: UCC2895DWTRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC2895DWTRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2895DWTRG4 - 1276323-UCC2895DWTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2895DWTRG4
1276323-UCC2895DWTRG4
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2895DWTRG4 1276323-UCC2895DWTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1276323-UCC2895DWTRG 4 Packaging: Tape and Reel Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Full-Bridge Voltage - Start Up: 11V Duty Cycle: 100% Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 10V ~ 16.5V Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Power Management Family Part Number: UCC2895 Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Switching Frequency: 1MHz

Manufacturer: Texas Instruments
Win Source Part Number: 1276323-UCC2895DWTRG4
Packaging: Tape and Reel
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Full-Bridge
Voltage - Start Up: 11V
Duty Cycle: 100%
Control Features: Frequency Control, Soft Start, Sync
Supply Voltage: 10V ~ 16.5V
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Power Management
Family Part Number: UCC2895
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Switching Frequency: 1MHz

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips AC-DC Converter Chips
Product Number UCC2895DWTRG4 715-UCC2895DWTRG4 1276323-UCC2895DWTRG4
Product Name UCC2895 BiCMOS Advanced Phase Shift Resonant Controller SOIC DC-DC Converter IC PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2895DWTRG4
Package Type Other; PDIP,PLCC,SOIC,TSSOP,WAFERSALE Other; SOIC SOIC; Other; 20-SOIC
Unlock Full Specs
to access all available technical data