PWM CONTROLLER, 1MHZ, 3.6V, TSSOP-24; Input Voltage:3.6V; Output Voltage:5V; Output Current:20mA; Supply Voltage Min:8V; Supply Voltage Max:17V; Controller IC Case Style:TSSOP; No. of Pins:24Pins; Frequency:1MHz; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 52AH7813 |
| Product Name | Pwm Controller, 1Mhz, 3.6V, Tssop-24; Input Voltage Texas Instruments |
| Product | Pulse Width Modulation Drive |
| AC Input | 8 to 17 volts |
| DC Input | 8 to 17 volts |