Texas Instruments Standard Linear and Logic Pwm Cntrl, Phase-Shift, 24Tssop; Input Voltage Texas Instruments UCC28950PW

Description
PWM CNTRL, PHASE-SHIFT, 24TSSOP; Input Voltage:3.6V; Output Voltage:5V; Output Current:20mA; Supply Voltage Min:8V; Supply Voltage Max:17V; Controller IC Case Style:TSSOP; No. of Pins:24Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CNTRL, PHASE-SHIFT, 24TSSOP; Input Voltage:3.6V; Output Voltage:5V; Output Current:20mA; Supply Voltage Min:8V; Supply Voltage Max:17V; Controller IC Case Style:TSSOP; No. of Pins:24Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Cntrl, Phase-Shift, 24Tssop; Input Voltage Texas Instruments - 27AJ0984 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Cntrl, Phase-Shift, 24Tssop; Input Voltage Texas Instruments
27AJ0984
Pwm Cntrl, Phase-Shift, 24Tssop; Input Voltage Texas Instruments 27AJ0984
PWM CNTRL, PHASE-SHIFT, 24TSSOP; Input Voltage:3.6V; Output Voltage:5V; Output Current:20mA; Supply Voltage Min:8V; Supply Voltage Max:17V; Controller IC Case Style:TSSOP; No. of Pins:24Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CNTRL, PHASE-SHIFT, 24TSSOP; Input Voltage:3.6V; Output Voltage:5V; Output Current:20mA; Supply Voltage Min:8V; Supply Voltage Max:17V; Controller IC Case Style:TSSOP; No. of Pins:24Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ0984
Product Name Pwm Cntrl, Phase-Shift, 24Tssop; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 17 volts
DC Input 8 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP EtherCAT Profibus DP DeviceNet EtherNet/IP PROFINET
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Servo Controller for Miniature Piezo Inertia Drives, 3-Channel - E-873 - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 3.0
Setup Computer
View Details
ENCL 251A Controller SMC-3 - 150C-D25JBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details