Full-Bridge Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 24-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1276322-UCC28950PW
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-TSSOP (0.173", 4.40mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Full-Bridge
Frequency - Switching: 50kHz ~ 1MHz
Control Features: Dead Time Control, Enable, Frequency Control, Soft Start
Supply Voltage: 8 V ~ 17 V
Number of Outputs: 6
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: UCC28950
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Duty Cycle (Maximum): 95%
Alternative Parts (Cross-Reference): UCC28950PWTR; UCC28950PWR;
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 60
Full-Bridge Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 24-TSSOP
IC REG CTRLR FULL-BRIDGE 24TSSOP
IC REG CTRLR FULL-BRIDGE 24TSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-34760-5-ND | 1276322-UCC28950PW | UCC28950PW | UCC28950PW | UCC28950PW |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28950PW | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | Other; 24-TSSOP (0.173", 4.40mm Width) | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Dead Time Control, Enable, Frequency Control, Soft Start | Multiple Outputs | Dead Time Control, Enable, Frequency Control, Soft Start | |
| fsw | 50 to 1000 kHz | 50 to 1000 kHz | 50 to 1000 kHz | 50 kHz | 50 to 1000 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Full-Bridge | Buck; Boost |