UCC28950-442 - DC/DC, Step Down 1, Isolated Outputs Evaluation Board
EVAL MODULE FOR UCC28950-442 DC/DC Step Down 1 Isolated 600W 12V 50A 370 ~ 410 V Full-Bridge - Fully Populated Board UCC28950-442
Manufacturer: Texas Instruments
Win Source Part Number: 938074-UCC28950EVM-4
Features: UCC28950-442 series DC/DC, Step Down 1, Isolated Outputs Evaluation Board
Package: Box
Family Name: UCC28950
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Other Part Number: 296-28920, UCC28950EVM442
EVAL MODULE FOR UCC28950-442
FULL BRIDGE CONV, EVALUATION MOD; Silicon Manufacturer:Texas Instruments; Silicon Core Number:UCC28950; Kit Application Type:Controllers; Application Sub Type:Full Bridge Controller; Kit Contents:Board Only; Product Range:-; SVHC:No RoHS Compliant: Yes
Power Management IC Development Tools 600WPh-ShiftedFull Bridge Eval Mod
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-28920-ND | UCC28950EVM-442 | 938074-UCC28950EVM-442 | UCC28950EVM-442 | 27AJ0983 | UCC28950EVM-442 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | EVAL MODULE FOR UCC28950-442 DC/DC Step Down 1 Isolated 600W 12V 50A 370 ~ 410 V Full-Bridge - Fully Populated Board UCC28950-442 | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - UCC28950EVM-442 | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Full Bridge Conv, Evaluation Mod; Silicon Manufacturer Texas Instruments | Power Management IC Development Tools |
| Supported System | Power; DC/DC, Step Down | Full Bridge Controller |