Texas Instruments Standard Linear and Logic Pwm Controller, 1Mhz, Soic-8; Input Voltage Texas Instruments UCC2893D

Description
PWM CONTROLLER, 1MHZ, SOIC-8; Input Voltage:110V; Output Voltage:11.1V; Output Current:150mA; Supply Voltage Min:8.5V; Supply Voltage Max:16V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, 1MHZ, SOIC-8; Input Voltage:110V; Output Voltage:11.1V; Output Current:150mA; Supply Voltage Min:8.5V; Supply Voltage Max:16V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 1Mhz, Soic-8; Input Voltage Texas Instruments - 28AH6346 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 1Mhz, Soic-8; Input Voltage Texas Instruments
28AH6346
Pwm Controller, 1Mhz, Soic-8; Input Voltage Texas Instruments 28AH6346
PWM CONTROLLER, 1MHZ, SOIC-8; Input Voltage:110V; Output Voltage:11.1V; Output Current:150mA; Supply Voltage Min:8.5V; Supply Voltage Max:16V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 1MHZ, SOIC-8; Input Voltage:110V; Output Voltage:11.1V; Output Current:150mA; Supply Voltage Min:8.5V; Supply Voltage Max:16V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH6346
Product Name Pwm Controller, 1Mhz, Soic-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 16 volts
DC Input 8 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP EtherCAT Profibus DP DeviceNet EtherNet/IP PROFINET
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Mercury Servo Controller - C-863 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 2.0
Setup Joystick (optional feature); Computer
Servo Feedback Other; Encoder
View Details
ENCL 201A Controller SMC-3 - 150C-D20JAD-1-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 55961 watts
View Details