Texas Instruments Standard Linear and Logic Pwm Controller, Smd, 2891, Soic16; Input Voltage Texas Instruments UCC2891D

Description
PWM CONTROLLER, SMD, 2891, SOIC16; Input Voltage:110V; Output Voltage:900mV; Output Current:150mA; Supply Voltage Min:8.5V; Supply Voltage Max:16V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:250kHz; Operating RoHS Compliant: Yes
Description
PWM CONTROLLER, SMD, 2891, SOIC16; Input Voltage:110V; Output Voltage:900mV; Output Current:150mA; Supply Voltage Min:8.5V; Supply Voltage Max:16V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:250kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Smd, 2891, Soic16; Input Voltage Texas Instruments - 28AH6345 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Smd, 2891, Soic16; Input Voltage Texas Instruments
28AH6345
Pwm Controller, Smd, 2891, Soic16; Input Voltage Texas Instruments 28AH6345
PWM CONTROLLER, SMD, 2891, SOIC16; Input Voltage:110V; Output Voltage:900mV; Output Current:150mA; Supply Voltage Min:8.5V; Supply Voltage Max:16V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:250kHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, SMD, 2891, SOIC16; Input Voltage:110V; Output Voltage:900mV; Output Current:150mA; Supply Voltage Min:8.5V; Supply Voltage Max:16V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:250kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH6345
Product Name Pwm Controller, Smd, 2891, Soic16; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 16 volts
DC Input 8 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Digital Single Channel Piezo Controller - E-709.CHG - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 16 bits
Axes 1.0
View Details
Solid State Controller - 150-C30FAD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Continuous Current 30 amps
View Details