Current Mode Active Clamp PWM Controller 16-SOIC -40 to 85
110V Active Clamp PWM Controller, 250kHz, 2A, 16-SOIC Product overview: UCC2891D from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 250kHz, 2A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 110V, 250kHz, 2A, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC2891D can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC2891D | 715-UCC2891D |
| Product Name | UCC2891 Current Mode Active Clamp PWM Controller | 110V 250kHz 2A SOIC DC-DC Converter IC |
| Package Type | Other; SOIC,TSSOP | Other; D |
| Features | HV Start-up,Input Line Monitor,Programmable Slope Compensation,Soft Start,Soft Switching | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |