Texas Instruments High-Performance Analog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - UCC28910FBEVM-526 UCC28910FBEVM-526

Description
Manufacturer: Texas Instruments Win Source Part Number: 798714-UCC28910FBEVM -526 Regulator Topology: Flyback Voltage - Output: 5V Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 6W Supplied Contents: Board(s) Output Current: 1.2A Utilized IC / Part: UCC28910 Family Name: UCC28910 Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: August 23, 2013 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798714-UCC28910FBEVM -526 Regulator Topology: Flyback Voltage - Output: 5V Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 6W Supplied Contents: Board(s) Output Current: 1.2A Utilized IC / Part: UCC28910 Family Name: UCC28910 Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: August 23, 2013 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - UCC28910FBEVM-526 - 798714-UCC28910FBEVM-526 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - UCC28910FBEVM-526
798714-UCC28910FBEVM-526
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - UCC28910FBEVM-526 798714-UCC28910FBEVM-526
Manufacturer: Texas Instruments Win Source Part Number: 798714-UCC28910FBEVM -526 Regulator Topology: Flyback Voltage - Output: 5V Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 6W Supplied Contents: Board(s) Output Current: 1.2A Utilized IC / Part: UCC28910 Family Name: UCC28910 Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: August 23, 2013 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798714-UCC28910FBEVM-526
Regulator Topology: Flyback
Voltage - Output: 5V
Voltage - Input: 85 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 6W
Supplied Contents: Board(s)
Output Current: 1.2A
Utilized IC / Part: UCC28910
Family Name: UCC28910
Board Type: Fully Populated
Outputs and Type: 1, Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: August 23, 2013
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-37808-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-37808-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-37808-ND
UCC28910 - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

UCC28910 - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - UCC28910FBEVM-526 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
UCC28910FBEVM-526
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards UCC28910FBEVM-526
EVAL BOARD PWM SWITCHER UCC28910

EVAL BOARD PWM SWITCHER UCC28910

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 798714-UCC28910FBEVM-526 296-37808-ND UCC28910FBEVM-526
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - UCC28910FBEVM-526 DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,CDP-2-13-75-1+,TT1491,75OHM - TB-565+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305134 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details