High Voltage DC/DC Controller, 55% Duty Cycle, SOIC Product overview: UCC28880DR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC28880DR can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH MULT TOP 7SOIC
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-UCC28880DR | UCC28880DR |
| Product Name | SOIC Power Management IC | AC DC Converters, Offline Switches |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads |
| IOUT | 0.1000 amps | |
| IQ | 6.00E-5 amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |