Texas Instruments UCC28810 LED Lighting Power Controller UCC28810DRG4

Description
LED Lighting Power Controller 8-SOIC -40 to 105
Request a Quote
Description
LED Lighting Power Controller 8-SOIC -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC28810DRG4 is a transition mode LED lighting power controller designed for low to medium power applications requiring power factor correction and EMC compliance. It operates in critical conduction mode and features a self-oscillating PWM circuit, which enhances transient response and efficiency. The controller includes a slew-rate comparator for improved transient performance, overvoltage protection, and a restart timer. This device is suitable for applications such as commercial and residential lighting fixtures, as well as outdoor lighting solutions. It has a UVLO turn-on threshold of 15.8 V, allowing for quicker start-up with smaller VDD capacitance. The UCC28810DRG4 operates over an industrial temperature range of -40°C to 105°C and is available in an 8-pin SOIC package. The peak gate drive current is ±750 mA, making it capable of driving external FETs effectively.

Datasheet Summary
Powered by GS/AI

The UCC28810DRG4 is a transition mode LED lighting power controller designed for low to medium power applications requiring power factor correction and EMC compliance. It operates in critical conduction mode and features a self-oscillating PWM circuit, which enhances transient response and efficiency. The controller includes a slew-rate comparator for improved transient performance, overvoltage protection, and a restart timer. This device is suitable for applications such as commercial and residential lighting fixtures, as well as outdoor lighting solutions. It has a UVLO turn-on threshold of 15.8 V, allowing for quicker start-up with smaller VDD capacitance. The UCC28810DRG4 operates over an industrial temperature range of -40°C to 105°C and is available in an 8-pin SOIC package. The peak gate drive current is ±750 mA, making it capable of driving external FETs effectively.

Suppliers

Company
Product
Description
Supplier Links
UCC28810 LED Lighting Power Controller - UCC28810DRG4 - Texas Instruments
Dallas, TX, United States
UCC28810 LED Lighting Power Controller
UCC28810DRG4
UCC28810 LED Lighting Power Controller UCC28810DRG4
LED Lighting Power Controller 8-SOIC -40 to 105

LED Lighting Power Controller 8-SOIC -40 to 105

Buy Now Datasheet
LED Drivers - UCC28810DRG4-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
UCC28810DRG4-ND
LED Drivers UCC28810DRG4-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Triac Dimming 750mA 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Triac Dimming 750mA 8-SOIC

Buy Now Datasheet
PMIC - LED Drivers - UCC28810DRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
UCC28810DRG4
PMIC - LED Drivers UCC28810DRG4
IC LED DRIVER OFFL DIM 8SOIC

IC LED DRIVER OFFL DIM 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - UCC28810DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
UCC28810DRG4
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers UCC28810DRG4
IC LED DRV OFFL TRIAC 8SOIC

IC LED DRV OFFL TRIAC 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number UCC28810DRG4 UCC28810DRG4-ND UCC28810DRG4 UCC28810DRG4
Product Name UCC28810 LED Lighting Power Controller LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 13 to 18 volts ? to 18 volts ? to 18 volts
Output Voltage 9 to 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LM3432BSQE - 1198854-LM3432BSQE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITL-16/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
4 suppliers
BQ2050H Li-Ion Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2050HSN-A508G4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers