Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC POWER SUPPLIES
TEXAS INSTRUMENTS
UCC28810DR -- UCC28810 LED LIGHTING POWER CONTROLLER
Texas Instruments
UCC28810 LED Lighting Power Controller
UCC28810DR
Description
LED Lighting Power Controller 8-SOIC -40 to 105
Texas Instruments
Done
Request a Quote
Email Supplier
Datasheet
Description
LED Lighting Power Controller 8-SOIC -40 to 105
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Texas Instruments
Dallas, TX, United States
UCC28810 LED Lighting Power Controller
UCC28810DR
UCC28810 LED Lighting Power Controller
UCC28810DR
LED Lighting Power Controller 8-SOIC -40 to 105
LED Lighting Power Controller 8-SOIC -40 to 105
Buy Now
Datasheet
Technical Specifications
Texas Instruments
Product Category
IC Power Supplies
Product Number
UCC28810DR
Product Name
UCC28810 LED Lighting Power Controller
Package Type
Other; SOIC
Unlock Full Specs
to access all available technical data
Related Documents
Reference Designs
100VAC-265VAC 100W High Bay LED Lighting (100V @ 1.2A)
100VAC-265VAC 100W High Bay LED Lighting (80V @ 350mA)
110W AC input 6-channel dimmable LED driver with DHC feature
150VAC-264VAC Input, 100W SEPIC-PFC LED
150W 51.5V Bus Voltage Generator
18W AC-DC Indoor LED Driver
21V to 26V @ 4A LED Driver
24V@2A, 5V@0.6A PFC Flyback
25V @ 2A PFC Flyback
28V @ 1.4A PFC Flyback
33.6W PFC LED Drive
33.6W PFC LED Driver
35W PFC LED Drive
380V/350mA Dimmable LED Driver using Single String LLC Solution without Dimming FET
50W PFC LED Drive Transition Mode Flyback
70W PFC LED Bus Voltage Generator
90 to 264Vac In 100W 4x500mA LED Lighting Driver W/O Aux Flyback Power Supply f/Vcc Reference Design
95VAC-305VAC Input, 50W SEPIC-PFC LED Driver
AC-mains LED Lighting with DALI DMX512 & Power Line Communications Reference Design
BALLAST 50V@1.4A
Flyback 12V@5A
LED driver 48V@0.7A
LED driver 80V@2A
LED Driver for Area Light
Multi-Transformer 2x25V (390V@192mA)
Multi-Transformer 2x25V (50V@700mA)
PFC Flyback LED Converter 40V - 120V @ 0.35A
PFC SEPIC (208V@0.110A Non-isolated LED String) for OLED Lighting
PFC/Flyback for LED Lighting - 59V@2.5A
Universal AC Input 150W Single String 200V/700mA Output LLC Converter without CT
Universal AC input(90V-264V) high efficiency 150W single string 200V/700mA output LLC converter
Universal Input 45W AC-DC LED Driver Reference Design
Universal Input to 40V@700mA Sepic
Universal Input, 21V?26V @ 4A LED Driver
Similar Products
Texas Instruments
Power Supply Chip >> Battery Management ICs
BQ76942PFBR
Specs
Package Type
QFP
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Texas Instruments
CSD87351Q5D Synchronous Buck NexFET? Power Block
CSD87351Q5D
Specs
Operating Temperature
-55 to 150 C (-67 to 302 F)
View Details
2
suppliers
Texas Instruments
UC1843 Current Mode PWM Controller
5962-8670402XA
Specs
Package Type
Other; CDIP,CFP,LCCC
Features
Error Amplifier
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Texas Instruments
UC1845A Current Mode PWM Controller
5962-8670408XA
Specs
Package Type
Other; CDIP,LCCC
Features
Error Amplifier
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details