The UCC28810D is a transition-mode LED lighting power controller designed for AC-input lighting applications requiring power factor correction and EMC compliance. It operates in critical conduction mode and drives an external FET using a totem-pole output with ±750-mA peak gate drive current. The device features a 15.8-V UVLO turn-on threshold, a typical 1.3-mA transconductance amplifier source current, and internal bandgap reference for tight output regulation. It supports interfaces with traditional wall dimmers and includes overvoltage protection, open-feedback protection, and enable circuits. The part is housed in an 8-pin SOIC package with an operating temperature range of -40°C to 105°C.
LED Lighting Power Controller 8-SOIC -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 386230-UCC28810D
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 18V
Channel Output Current: 750mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, LED Lighting, Lighting
LED Driver IC, TRIAC Dimming, 750mA, 18V, 5-250kHz, 8-SOIC Product overview: UCC28810D from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750mA, 18V, 250kHz, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750mA, 18V, 250kHz, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-UCC28810D can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Triac Dimming 750mA 8-SOIC
IC LED DRIVER OFFL DIM 8SOIC
IC LED DRV OFFL TRIAC 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | UCC28810D | 386230-UCC28810D | 137-UCC28810D | 296-27162-5-ND | UCC28810D | UCC28810D |
| Product Name | UCC28810 LED Lighting Power Controller | PMIC - PMIC - LED Drivers - UCC28810D | 750mA 18V 250kHz SOIC LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | ||||
| Input Voltage | 13 to 18 volts | ? to 18 volts | ? to 18 volts | |||
| Output Voltage | 9 to 400 volts |