The UCC28782CDRTWR is a high-density active-clamp flyback controller for USB Type-C PD applications, packaged in a 4.0 mm × 4.0 mm 24-pin WQFN. It features adaptive zero voltage switching, EMI frequency dithering, dynamic bias power management, active X-capacitor discharge, and integrated protections including over-temperature, over-voltage, and over-current with latch-off for OVP and OTP-on-FLT-pin faults. It supports operation from -40°C to 125°C junction temperature.
IC ISOLATION Product overview: UCC28782CDRTWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC28782CDRTWR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-UCC28782CDRTWR |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 19.95 volts |
| IOUT | 3.25 amps |