Texas Instruments Custom Parts - Custom Parts (U - Z) - UCC28782BRTWR UCC28782BRTWR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1141104-UCC28782BRTW R Length: 4 mm Thickness: 750 µm Height: 800 µm Number of Pins: 24 Width: 4 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1141104-UCC28782BRTW R Length: 4 mm Thickness: 750 µm Height: 800 µm Number of Pins: 24 Width: 4 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - UCC28782BRTWR - 1141104-UCC28782BRTWR - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - UCC28782BRTWR
1141104-UCC28782BRTWR
Custom Parts - Custom Parts (U - Z) - UCC28782BRTWR 1141104-UCC28782BRTWR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1141104-UCC28782BRTW R Length: 4 mm Thickness: 750 µm Height: 800 µm Number of Pins: 24 Width: 4 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1141104-UCC28782BRTWR
Length: 4 mm
Thickness: 750 µm
Height: 800 µm
Number of Pins: 24
Width: 4 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1141104-UCC28782BRTWR
Product Name Custom Parts - Custom Parts (U - Z) - UCC28782BRTWR
Unlock Full Specs
to access all available technical data