Texas Instruments Standard Linear and Logic Ic, Cv/cc Flybk Controller, 38V, Soic-7; Input Voltage Texas Instruments UCC28740D

Description
IC, CV/CC FLYBK CONTROLLER, 38V, SOIC-7; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:100kHz; Operating Temperature RoHS Compliant: Yes
Description
IC, CV/CC FLYBK CONTROLLER, 38V, SOIC-7; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:100kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Cv/cc Flybk Controller, 38V, Soic-7; Input Voltage Texas Instruments - 32AH7075 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Cv/cc Flybk Controller, 38V, Soic-7; Input Voltage Texas Instruments
32AH7075
Ic, Cv/cc Flybk Controller, 38V, Soic-7; Input Voltage Texas Instruments 32AH7075
IC, CV/CC FLYBK CONTROLLER, 38V, SOIC-7; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:100kHz; Operating Temperature RoHS Compliant: Yes

IC, CV/CC FLYBK CONTROLLER, 38V, SOIC-7; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:100kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 32AH7075
Product Name Ic, Cv/cc Flybk Controller, 38V, Soic-7; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PIMag® Motion Controller for Magnetic Direct Drives - C-891.130300 - PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Setup Computer
View Details