Texas Instruments High-Performance Analog Electronic Surplus - UCC28713DR UCC28713DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 720987-UCC28713DR Packaging: Reel Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 21V Fault Protection: Current Limiting, Over Voltage Supply Voltage: 9V ~ 35V Categories: Integrated Circuits Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: 680Hz ~ 100kHz
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 720987-UCC28713DR Packaging: Reel Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 21V Fault Protection: Current Limiting, Over Voltage Supply Voltage: 9V ~ 35V Categories: Integrated Circuits Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: 680Hz ~ 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - UCC28713DR - 720987-UCC28713DR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - UCC28713DR
720987-UCC28713DR
Electronic Surplus - UCC28713DR 720987-UCC28713DR
Manufacturer: Texas Instruments Win Source Part Number: 720987-UCC28713DR Packaging: Reel Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 21V Fault Protection: Current Limiting, Over Voltage Supply Voltage: 9V ~ 35V Categories: Integrated Circuits Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: 680Hz ~ 100kHz

Manufacturer: Texas Instruments
Win Source Part Number: 720987-UCC28713DR
Packaging: Reel
Mounting Style: SMT
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 21V
Fault Protection: Current Limiting, Over Voltage
Supply Voltage: 9V ~ 35V
Categories: Integrated Circuits
Supplier Device Package: 7-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Switching Frequency: 680Hz ~ 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 720987-UCC28713DR
Product Name Electronic Surplus - UCC28713DR
Unlock Full Specs
to access all available technical data