Texas Instruments Standard Linear and Logic AC DC Converters, Offline Switches UCC28711D

Description
IC OFFLINE SWITCH FLYBACK 7SOIC
Request a Quote Datasheet
Description
IC OFFLINE SWITCH FLYBACK 7SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - UCC28711D - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
UCC28711D
AC DC Converters, Offline Switches UCC28711D
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet
Singapore
Isolated 35V SOIC Power Management IC
748-UCC28711D
Isolated 35V SOIC Power Management IC 748-UCC28711D
Isolated Flyback DC/DC Controller, PWM, 680Hz, 35V, 7-SOIC Product overview: UCC28711D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 35V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Isolated, 35V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC28711D can be used for catalog matching and distributor lookup.

Isolated Flyback DC/DC Controller, PWM, 680Hz, 35V, 7-SOIC Product overview: UCC28711D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 35V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Isolated, 35V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC28711D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number UCC28711D 748-UCC28711D
Product Name AC DC Converters, Offline Switches Isolated 35V SOIC Power Management IC
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads Other; SOIC
VIN 9 to 35 volts
fsw 0.6800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1907989 - RS Components, Ltd.
Specs
Efficiency 87 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PFC (Power Factor Correction) - ICE1PCS01HKLA1 - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
VIN 10.2 to 21 volts
fsw 133 kHz
View Details
2 suppliers
DC DC Switching Controllers - 5962-8768105VEA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2.5A 384kHz SOIC Voltage Regulator IC - 750-A8282SLBTR - ERSAELECTRONICS PTE. LTD.
Specs
VIN 47 volts
Operating Temperature -20 C (-4 F)
View Details
3 suppliers