Texas Instruments Standard Linear and Logic Ac/dc Cntrl, Primary Side Reg, 7Soic; Input Voltage Texas Instruments UCC28711D

Description
AC/DC CNTRL, PRIMARY SIDE REG, 7SOIC; Input Voltage:25V; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:680Hz; Operating Temperature RoHS Compliant: Yes
Description
AC/DC CNTRL, PRIMARY SIDE REG, 7SOIC; Input Voltage:25V; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:680Hz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Cntrl, Primary Side Reg, 7Soic; Input Voltage Texas Instruments - 32AH7074 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Cntrl, Primary Side Reg, 7Soic; Input Voltage Texas Instruments
32AH7074
Ac/dc Cntrl, Primary Side Reg, 7Soic; Input Voltage Texas Instruments 32AH7074
AC/DC CNTRL, PRIMARY SIDE REG, 7SOIC; Input Voltage:25V; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:680Hz; Operating Temperature RoHS Compliant: Yes

AC/DC CNTRL, PRIMARY SIDE REG, 7SOIC; Input Voltage:25V; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:680Hz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 32AH7074
Product Name Ac/dc Cntrl, Primary Side Reg, 7Soic; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Digital Single Channel Piezo Controller - E-709.CHG - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 16 bits
Axes 1.0
View Details