Texas Instruments Standard Linear and Logic Ac/dc Cntrl, Primary Side Reg, 7Soic; Input Voltage Texas Instruments UCC28710D

Description
AC/DC CNTRL, PRIMARY SIDE REG, 7SOIC; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:680Hz; Operating Temperature RoHS Compliant: Yes
Description
AC/DC CNTRL, PRIMARY SIDE REG, 7SOIC; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:680Hz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Cntrl, Primary Side Reg, 7Soic; Input Voltage Texas Instruments - 33AH5497 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Cntrl, Primary Side Reg, 7Soic; Input Voltage Texas Instruments
33AH5497
Ac/dc Cntrl, Primary Side Reg, 7Soic; Input Voltage Texas Instruments 33AH5497
AC/DC CNTRL, PRIMARY SIDE REG, 7SOIC; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:680Hz; Operating Temperature RoHS Compliant: Yes

AC/DC CNTRL, PRIMARY SIDE REG, 7SOIC; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:680Hz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 33AH5497
Product Name Ac/dc Cntrl, Primary Side Reg, 7Soic; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-DIOP - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
Piezo Servo-Controller & Driver - E-621 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Setup Computer
Communication RS232; USB
View Details
ENCL 135A Controller SMC-3 - 150C-D13JAD-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 37307 watts
View Details