Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28703DBVR UCC28703DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 083839-UCC28703DBVR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 21V Frequency - Switching: 1kHz to 130kHz Fault Protection: Current Limiting, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: 9 V to 35 V Control Operating Temperature: -20°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 083839-UCC28703DBVR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 21V Frequency - Switching: 1kHz to 130kHz Fault Protection: Current Limiting, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: 9 V to 35 V Control Operating Temperature: -20°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28703DBVR - 083839-UCC28703DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28703DBVR
083839-UCC28703DBVR
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28703DBVR 083839-UCC28703DBVR
Manufacturer: Texas Instruments Win Source Part Number: 083839-UCC28703DBVR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 21V Frequency - Switching: 1kHz to 130kHz Fault Protection: Current Limiting, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: 9 V to 35 V Control Operating Temperature: -20°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083839-UCC28703DBVR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 21V
Frequency - Switching: 1kHz to 130kHz
Fault Protection: Current Limiting, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-6
Supply Voltage - Operating: 9 V to 35 V
Control Operating Temperature: -20°C to 125°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Power Management IC
748-UCC28703DBVR
SOT-23 Power Management IC 748-UCC28703DBVR
Constant-voltage, constant-current PWM with PSR, NTC option, and 300mV cable compensation 6-SOT-23 -20 to 125 Product overview: UCC28703DBVR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT-23, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC28703DBVR can be used for catalog matching and distributor lookup.

Constant-voltage, constant-current PWM with PSR, NTC option, and 300mV cable compensation 6-SOT-23 -20 to 125 Product overview: UCC28703DBVR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT-23, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC28703DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
AC DC Converters, Offline Switches - UCC28703DBVR - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
UCC28703DBVR
AC DC Converters, Offline Switches UCC28703DBVR
IC OFFLINE SW FLYBACK SOT23-6

IC OFFLINE SW FLYBACK SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 083839-UCC28703DBVR 748-UCC28703DBVR UCC28703DBVR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28703DBVR SOT-23 Power Management IC AC DC Converters, Offline Switches
Configuration / Function Flyback
Package Type SOT23; Other; SOT-23-6 Other; SOT-23-6 SOT23; Other; SOT-23-6
Life Cycle Stage Maturity; Active
Special Features Internal Current Limit
fsw 1 to 130 kHz 1 kHz
Unlock Full Specs
to access all available technical data