AC to DC Switching Converter Flyback 23V 140kHz T/R 6-Pin SOT-23 Product overview: UCC28700DBVT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23V, 140kHz, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 23V, 140kHz, SOT-23, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC28700DBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 142857-UCC28700DBVT
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 21V
Frequency - Switching: 1kHz to 130kHz
Fault Protection: Current Limiting, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-6
Supply Voltage - Operating: 9 V to 35 V
Control Operating Temperature: -20°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC OFFLINE SW FLYBACK SOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-UCC28700DBVT | 142857-UCC28700DBVT | UCC28700DBVT |
| Product Name | 23V 140kHz SOT-23 Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28700DBVT | AC DC Converters, Offline Switches |
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 |
| Operating Temperature | -20 C (-4 F) | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) |
| Configuration / Function | Flyback | ||
| Life Cycle Stage | Maturity; Active |