Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28700DBVR UCC28700DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035803-UCC28700DBVR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 21V Frequency - Switching: 1kHz to 130kHz Fault Protection: Current Limiting, Over Voltage Family Name: UCC28700 Categories: Integrated Circuits Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: 9 V to 35 V Control Operating Temperature: -20°C to 125°C (TJ) Alternative Parts (Cross-Reference): UC2843AD; MAX668EUB; MAX5021EUT+; Introduction Date: July 26, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035803-UCC28700DBVR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 21V Frequency - Switching: 1kHz to 130kHz Fault Protection: Current Limiting, Over Voltage Family Name: UCC28700 Categories: Integrated Circuits Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: 9 V to 35 V Control Operating Temperature: -20°C to 125°C (TJ) Alternative Parts (Cross-Reference): UC2843AD; MAX668EUB; MAX5021EUT+; Introduction Date: July 26, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28700DBVR - 035803-UCC28700DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28700DBVR
035803-UCC28700DBVR
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28700DBVR 035803-UCC28700DBVR
Manufacturer: Texas Instruments Win Source Part Number: 035803-UCC28700DBVR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 21V Frequency - Switching: 1kHz to 130kHz Fault Protection: Current Limiting, Over Voltage Family Name: UCC28700 Categories: Integrated Circuits Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: 9 V to 35 V Control Operating Temperature: -20°C to 125°C (TJ) Alternative Parts (Cross-Reference): UC2843AD; MAX668EUB; MAX5021EUT+; Introduction Date: July 26, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035803-UCC28700DBVR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 21V
Frequency - Switching: 1kHz to 130kHz
Fault Protection: Current Limiting, Over Voltage
Family Name: UCC28700
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-6
Supply Voltage - Operating: 9 V to 35 V
Control Operating Temperature: -20°C to 125°C (TJ)
Alternative Parts (Cross-Reference): UC2843AD; MAX668EUB; MAX5021EUT+;
Introduction Date: July 26, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
23V 140kHz SOT-23 Power Management IC
748-UCC28700DBVR
23V 140kHz SOT-23 Power Management IC 748-UCC28700DBVR
AC to DC Switching Converter Flyback 23V 140kHz T/R 6-Pin SOT-23 Product overview: UCC28700DBVR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23V, 140kHz, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 23V, 140kHz, SOT-23, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC28700DBVR can be used for catalog matching and distributor lookup.

AC to DC Switching Converter Flyback 23V 140kHz T/R 6-Pin SOT-23 Product overview: UCC28700DBVR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23V, 140kHz, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 23V, 140kHz, SOT-23, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC28700DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
AC DC Converters, Offline Switches - UCC28700DBVR - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
UCC28700DBVR
AC DC Converters, Offline Switches UCC28700DBVR
IC OFFLINE SW FLYBACK SOT23-6

IC OFFLINE SW FLYBACK SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 035803-UCC28700DBVR 748-UCC28700DBVR UCC28700DBVR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28700DBVR 23V 140kHz SOT-23 Power Management IC AC DC Converters, Offline Switches
Configuration / Function Flyback
Package Type SOT23; Other; SOT-23-6 Other; SOT-23 SOT23; Other; SOT-23-6
Life Cycle Stage Maturity; Active
Special Features Internal Current Limit
Unlock Full Specs
to access all available technical data

Similar Products

40V Input, 3A, 2Mhz Sr Buck - A8654KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
9 suppliers
Switching Regulators - 1227216P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 91 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details