Flyback Power Supply Controller, 65W, 9-20V In, 12V Out, 130kHz, 8-SOIC Product overview: UCC28610D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65W, 20V, 12V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 65W, 20V, 12V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC28610D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-UCC28610D |
| Product Name | 65W 20V 12V SOIC Power Management IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; D |
| Output Voltage | 12 volts |