Texas Instruments Standard Linear and Logic Pwm Controller, Flyback, 20V, Soic-8; Input Voltage Texas Instruments UCC28610D

Description
PWM CONTROLLER, FLYBACK, 20V, SOIC-8; Input Voltage:20V; Output Voltage:12V; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:130kHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, FLYBACK, 20V, SOIC-8; Input Voltage:20V; Output Voltage:12V; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:130kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Flyback, 20V, Soic-8; Input Voltage Texas Instruments - 27AJ0969 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Flyback, 20V, Soic-8; Input Voltage Texas Instruments
27AJ0969
Pwm Controller, Flyback, 20V, Soic-8; Input Voltage Texas Instruments 27AJ0969
PWM CONTROLLER, FLYBACK, 20V, SOIC-8; Input Voltage:20V; Output Voltage:12V; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:130kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, FLYBACK, 20V, SOIC-8; Input Voltage:20V; Output Voltage:12V; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:130kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ0969
Product Name Pwm Controller, Flyback, 20V, Soic-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMS-ST-C8-7-G2 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen
Communication Plug Sub-D 9-pin
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Mercury Step Controller - C-663.12 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0 to 2.0
Setup Joystick; Computer
Servo Feedback Other; Encoder
View Details
Solid State Controller - 150-C37FAD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Continuous Current 37 amps
View Details