Texas Instruments Standard Linear and Logic Pwm Controller, 130Khz, Soic-8; Input Voltage Texas Instruments UCC28600DR

Description
PWM CONTROLLER, 130KHZ, SOIC-8; Input Voltage:21V; Output Voltage:-; Output Current:1.2A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:130kHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, 130KHZ, SOIC-8; Input Voltage:21V; Output Voltage:-; Output Current:1.2A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:130kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 130Khz, Soic-8; Input Voltage Texas Instruments - 27AJ0968 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 130Khz, Soic-8; Input Voltage Texas Instruments
27AJ0968
Pwm Controller, 130Khz, Soic-8; Input Voltage Texas Instruments 27AJ0968
PWM CONTROLLER, 130KHZ, SOIC-8; Input Voltage:21V; Output Voltage:-; Output Current:1.2A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:130kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 130KHZ, SOIC-8; Input Voltage:21V; Output Voltage:-; Output Current:1.2A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:130kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ0968
Product Name Pwm Controller, 130Khz, Soic-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen PROFINET EtherNet/IP Profibus DP EtherCAT DeviceNet Modbus®/TCP
Communication Sub-D Plug 9-pin
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
PIMag® Controller Module - C-891.11C885 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Configuration PCB Mount
View Details