Texas Instruments Standard Linear and Logic Ic, Pwm Controller, Green Mode; Input Voltage Texas Instruments UCC28600D

Description
IC, PWM CONTROLLER, GREEN MODE; Input Voltage:21V; Output Voltage:-; Output Current:800mA; Supply Voltage Min:0V; Supply Voltage Max:21V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:130kHz; Operating Temperature RoHS Compliant: Yes
Description
IC, PWM CONTROLLER, GREEN MODE; Input Voltage:21V; Output Voltage:-; Output Current:800mA; Supply Voltage Min:0V; Supply Voltage Max:21V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:130kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwm Controller, Green Mode; Input Voltage Texas Instruments - 27AJ0967 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm Controller, Green Mode; Input Voltage Texas Instruments
27AJ0967
Ic, Pwm Controller, Green Mode; Input Voltage Texas Instruments 27AJ0967
IC, PWM CONTROLLER, GREEN MODE; Input Voltage:21V; Output Voltage:-; Output Current:800mA; Supply Voltage Min:0V; Supply Voltage Max:21V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:130kHz; Operating Temperature RoHS Compliant: Yes

IC, PWM CONTROLLER, GREEN MODE; Input Voltage:21V; Output Voltage:-; Output Current:800mA; Supply Voltage Min:0V; Supply Voltage Max:21V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:130kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ0967
Product Name Ic, Pwm Controller, Green Mode; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Socket
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PIMag® Controller Module - C-891.11C885 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Configuration PCB Mount
View Details