Texas Instruments Standard Linear and Logic 130kHz SOIC Power Management IC UCC28600D

Description
Flyback Controller IC, Quasi-Resonant, Green Mode, 130kHz, 8-SOIC Product overview: UCC28600D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 130kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC28600D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Flyback Controller IC, Quasi-Resonant, Green Mode, 130kHz, 8-SOIC Product overview: UCC28600D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 130kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC28600D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
130kHz SOIC Power Management IC
748-UCC28600D
130kHz SOIC Power Management IC 748-UCC28600D
Flyback Controller IC, Quasi-Resonant, Green Mode, 130kHz, 8-SOIC Product overview: UCC28600D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 130kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC28600D can be used for catalog matching and distributor lookup.

Flyback Controller IC, Quasi-Resonant, Green Mode, 130kHz, 8-SOIC Product overview: UCC28600D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 130kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC28600D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
AC DC Converters, Offline Switches - UCC28600D - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
UCC28600D
AC DC Converters, Offline Switches UCC28600D
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Switching Voltage Regulators
Product Number 748-UCC28600D UCC28600D
Product Name 130kHz SOIC Power Management IC AC DC Converters, Offline Switches
Package Type Other; D SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
IOUT 0.0 amps
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - A8698ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
Switching Regulators - 2124657 - RS Components, Ltd.
Specs
Efficiency 96 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Power Management IC - 748-ICE3AR2280JGXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 100 kHz
Duty Cycle 75
View Details
2 suppliers