Manufacturer: Texas Instruments
Win Source Part Number: 798713-UCC28528DWG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 9.7 V ~ 18 V
Frequency - Switching: 200kHz
Family Name: UCC2852
Mode: Average Current
Current - Startup: 100μA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): UCC28528DWRG4; UCC28521DWG4; UCC28521DWR; UCC28521DWRG4;
Introduction Date: January 02, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 798713-UCC28528DWG4 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28528DWG4 |