Manufacturer: Texas Instruments
Win Source Part Number: 056249-UCC28521DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Mode: Average Current
Current - Startup: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 9.7 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
PFC IC Average Current 200kHz 20-SOIC
IC PFC CTR AVERAGE 200KHZ 20SOIC
PFC IC Average Current 200kHz 20-SOIC
Power Factor Correction - PFC PWM/PFC Controller w/TEM/TEM Modulation
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 056249-UCC28521DW | 296-18040-5-ND | UCC28521DW | UCC28521DW | UCC28521DW |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28521DW | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC |