PFC IC Average Current 200kHz 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1276296-UCC28517N
Packaging: Tube
Mounting Style: Through Hole
Mode: Average Current
Current - Startup: 100μA
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: UCC28517
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9.7V ~ 18V
Switching Frequency: 200kHz
PFC IC Average Current 200kHz 20-PDIP
PFC IC Average Current 200kHz 20-PDIP
POWER FACTOR CONTROLLER
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 296-14233-5-ND | 1276296-UCC28517N | UCC28517N | UCC28517N |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UCC28517N | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |