PFC IC Average Current 200kHz 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 901734-UCC28516DWR
Operating Temperature Range: -40°C ~ 105°C
Features: PFC IC Average Current 200kHz 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC28516
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UCC28516DWRG4-ND, UCC28516DWRG4
IC PFC CTR AVERAGE 200KHZ 20SOIC
Power Factor Correction - PFC Advanced PFC/PWM Comb Controller
PFC IC Average Current 200kHz 20-SOIC
IC PFC CTR AVERAGE 200KHZ 20SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | UCC28516DWR-ND | 901734-UCC28516DWR | UCC28516DWR | UCC28516DWR | UCC28516DWR | UCC28516DWR |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UCC28516DWR | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |