Manufacturer: Texas Instruments
Win Source Part Number: 004676-UCC28515DWTR
Category: Integrated Circuits(ICs)
Family: PMIC - PFC (Power Factor Correction)
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 105°C
Package: 20-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package: 20-SOIC
Operating Supply Voltage: 9.7 V ~ 18 V
Frequency - Switching: 200kHz
Mode: Average Current
Current - Startup: 100μA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 004676-UCC28515DWTR |
| Product Name | Integrated Circuits(ICs) |