PFC IC Average Current 200kHz 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 054650-UCC28514N
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 200kHz
Mode: Average Current
Current - Startup: 100μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 9.7 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
PFC IC Average Current 200kHz 20-PDIP
PFC IC Average Current 200kHz 20-PDIP
POWER FACTOR CONTROLLER
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 296-14227-5-ND | 054650-UCC28514N | UCC28514N | UCC28514N |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UCC28514N | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) |