Manufacturer: Texas Instruments
Win Source Part Number: 1115867-UCC28514DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Mode: Average Current
Current - Startup: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 9.7 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
PFC IC Average Current 200kHz 20-SOIC
PFC IC Average Current 200kHz 20-SOIC
IC PFC CTR AVERAGE 200KHZ 20SOIC
IC PFC CTR AVERAGE 200KHZ 20SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1115867-UCC28514DWR | 296-43118-2-ND | UCC28514DWR | UCC28514DWR | UCC28514DWR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28514DWR | PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |