Texas Instruments High-Performance Analog PFC (Power Factor Correction) UCC28514DW

Description
PFC IC Average Current 200kHz 20-SOIC
Request a Quote Datasheet
Description
PFC IC Average Current 200kHz 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-14226-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-14226-5-ND
PFC (Power Factor Correction) 296-14226-5-ND
PFC IC Average Current 200kHz 20-SOIC

PFC IC Average Current 200kHz 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC28514DW
1276290-UCC28514DW
PMIC - PMIC - PFC (Power Factor Correction) - UCC28514DW 1276290-UCC28514DW
Manufacturer: Texas Instruments Win Source Part Number: 1276290-UCC28514DW Packaging: Tube Mounting Style: SMD Mode: Average Current Current - Startup: 100μA Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: UCC28514 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 9.7V ~ 18V Switching Frequency: 200kHz

Manufacturer: Texas Instruments
Win Source Part Number: 1276290-UCC28514DW
Packaging: Tube
Mounting Style: SMD
Mode: Average Current
Current - Startup: 100μA
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: UCC28514
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9.7V ~ 18V
Switching Frequency: 200kHz

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC28514DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC28514DW
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC28514DW
IC PFC CTR AVERAGE 200KHZ 20SOIC

IC PFC CTR AVERAGE 200KHZ 20SOIC

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC28514DW
Power Factor Correction - PFC UCC28514DW
Power Factor Correction - PFC Advanced PFC/PWM Comb Controller

Power Factor Correction - PFC Advanced PFC/PWM Comb Controller

Buy Now Datasheet
PFC (Power Factor Correction) - UCC28514DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28514DW
PFC (Power Factor Correction) UCC28514DW
PFC IC Average Current 200kHz 20-SOIC

PFC IC Average Current 200kHz 20-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - UCC28514DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28514DW
PFC (Power Factor Correction) UCC28514DW
PFC IC Average Current 200kHz 20-SOIC

PFC IC Average Current 200kHz 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-14226-5-ND 1276290-UCC28514DW UCC28514DW UCC28514DW UCC28514DW
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UCC28514DW Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Power Factor Correction - PFC PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products