Texas Instruments High-Performance Analog PFC (Power Factor Correction) UCC28513N

Description
PFC IC Average Current 200kHz 20-PDIP
Request a Quote Datasheet
Description
PFC IC Average Current 200kHz 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-14225-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-14225-5-ND
PFC (Power Factor Correction) 296-14225-5-ND
PFC IC Average Current 200kHz 20-PDIP

PFC IC Average Current 200kHz 20-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC28513N
901733-UCC28513N
PMIC - PMIC - PFC (Power Factor Correction) - UCC28513N 901733-UCC28513N
Manufacturer: Texas Instruments Win Source Part Number: 901733-UCC28513N Operating Temperature Range: -40°C ~ 105°C Features: PFC IC Average Current 200kHz 20-PDIP Package: 20-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: UCC28513 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-14225-5, -296-14225-5-NDR, 296-14225-5-NDR, -296-14225-5-ND, UCC28513NE4, -296-14225-5, -UCC28513N-NDR, -UCC28513NE4, UCC28513NE4-ND, -UCC28513NE4-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 901733-UCC28513N
Operating Temperature Range: -40°C ~ 105°C
Features: PFC IC Average Current 200kHz 20-PDIP
Package: 20-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: UCC28513
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-14225-5, -296-14225-5-NDR, 296-14225-5-NDR, -296-14225-5-ND, UCC28513NE4, -296-14225-5, -UCC28513N-NDR, -UCC28513NE4, UCC28513NE4-ND, -UCC28513NE4-NDR

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC28513N
Power Factor Correction - PFC UCC28513N
Power Factor Correction - PFC Advanced PFC/PWM Comb Controller

Power Factor Correction - PFC Advanced PFC/PWM Comb Controller

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC28513N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC28513N
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC28513N
IC PFC CTR AV CURR 200KHZ 20DIP

IC PFC CTR AV CURR 200KHZ 20DIP

Supplier's Site
PFC (Power Factor Correction) - UCC28513N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28513N
PFC (Power Factor Correction) UCC28513N
PFC IC Average Current 200kHz 20-PDIP

PFC IC Average Current 200kHz 20-PDIP

Buy Now Datasheet
PFC (Power Factor Correction) - UCC28513N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28513N
PFC (Power Factor Correction) UCC28513N
PFC IC Average Current 200kHz 20-PDIP

PFC IC Average Current 200kHz 20-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-14225-5-ND 901733-UCC28513N UCC28513N UCC28513N UCC28513N
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UCC28513N Power Factor Correction - PFC Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products