Texas Instruments Standard Linear and Logic PFC (Power Factor Correction) UCC28513DW

Description
PFC IC Average Current 200kHz 20-SOIC
Request a Quote Datasheet
Description
PFC IC Average Current 200kHz 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-14224-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-14224-5-ND
PFC (Power Factor Correction) 296-14224-5-ND
PFC IC Average Current 200kHz 20-SOIC

PFC IC Average Current 200kHz 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC28513DW
1276289-UCC28513DW
PMIC - PMIC - PFC (Power Factor Correction) - UCC28513DW 1276289-UCC28513DW
Manufacturer: Texas Instruments Win Source Part Number: 1276289-UCC28513DW Packaging: Tube Operating Temperature Range: -40°C ~ 105°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 9.7 V ~ 18 V Frequency - Switching: 200kHz Family Name: UCC2851 Mode: Average Current Current - Startup: 100μA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): E-L4981AD013TR; EL4981AD; L4981AD; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1276289-UCC28513DW
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 9.7 V ~ 18 V
Frequency - Switching: 200kHz
Family Name: UCC2851
Mode: Average Current
Current - Startup: 100μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): E-L4981AD013TR; EL4981AD; L4981AD;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - UCC28513DW - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UCC28513DW
PMIC - PFC (Power Factor Correction) UCC28513DW
IC PFC CTR AVERAGE 200KHZ 20SOIC

IC PFC CTR AVERAGE 200KHZ 20SOIC

Supplier's Site Datasheet
Power Factor Controller, Current, Soic20; Uvlo Texas Instruments - 28AH6342 - Newark, An Avnet Company
Chicago, IL, United States
Power Factor Controller, Current, Soic20; Uvlo Texas Instruments
28AH6342
Power Factor Controller, Current, Soic20; Uvlo Texas Instruments 28AH6342
POWER FACTOR CONTROLLER, CURRENT, SOIC20; UVLO:10.2V; Supply Voltage Min:10.8V; Supply Voltage Max:15V; Startup Current:100µA; Operating Supply Current:4mA; Controller IC Case Style:SOIC; No. of Pins:20Pins; Duty Cycle (%):95%; RoHS Compliant: Yes

POWER FACTOR CONTROLLER, CURRENT, SOIC20; UVLO:10.2V; Supply Voltage Min:10.8V; Supply Voltage Max:15V; Startup Current:100µA; Operating Supply Current:4mA; Controller IC Case Style:SOIC; No. of Pins:20Pins; Duty Cycle (%):95%; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC28513DW
Power Factor Correction - PFC UCC28513DW
Power Factor Correction - PFC Advanced PFC/PWM Comb Controller

Power Factor Correction - PFC Advanced PFC/PWM Comb Controller

Buy Now Datasheet
PFC (Power Factor Correction) - UCC28513DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28513DW
PFC (Power Factor Correction) UCC28513DW
PFC IC Average Current 200kHz 20-SOIC

PFC IC Average Current 200kHz 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC28513DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC28513DW
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC28513DW
IC PFC CTR AVERAGE 200KHZ 20SOIC

IC PFC CTR AVERAGE 200KHZ 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-14224-5-ND 1276289-UCC28513DW UCC28513DW 28AH6342 UCC28513DW UCC28513DW UCC28513DW
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UCC28513DW PMIC - PFC (Power Factor Correction) Power Factor Controller, Current, Soic20; Uvlo Texas Instruments Power Factor Correction - PFC PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products