PFC IC Average Current 200kHz 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 901732-UCC28512DWR
Operating Temperature Range: -40°C ~ 105°C
Features: PFC IC Average Current 200kHz 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC28512
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UCC28512DWRG4, UCC28512DWRG4-ND
Power Factor Correction - PFC Advanced PFC/PWM Comb Controller
IC PFC CTR AVERAGE 200KHZ 20SOIC
IC PFC CTR AVERAGE 200KHZ 20SOIC
PFC IC Average Current 200kHz 20-SOIC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | UCC28512DWR-ND | 901732-UCC28512DWR | UCC28512DWR | UCC28512DWR | UCC28512DWR | UCC28512DWR |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UCC28512DWR | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |