Manufacturer: Texas Instruments
Win Source Part Number: 901731-UCC28511N
Operating Temperature Range: -40°C ~ 105°C
Features: PFC IC Average Current 200kHz 20-PDIP
Package: 20-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: UCC28511
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UCC28511NE4, -UCC28511N-NDR, -296-14221-5, 296-14221-5, -UCC28511NE4-NDR, -296-14221-5-ND, -UCC28511NE4, UCC28511NE4-ND
PFC IC Average Current 200kHz 20-PDIP
PFC IC Average Current 200kHz 20-PDIP
PFC IC Average Current 200kHz 20-PDIP
Power Factor Correction - PFC Advanced PFC/PWM Comb Controller
IC PFC CTR AV CURR 200KHZ 20DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 901731-UCC28511N | 296-14221-5-ND | UCC28511N | UCC28511N | UCC28511N |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28511N | PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |